Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 207690-MBR10H100CT-E
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 5A
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE 5 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBR10H100CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10H100CT-E3/4
DIODE ARR SCHOTT 100V 5A TO220-3
Schottky Diodes & Rectifiers 100 Volt 10A Dual 250 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 112-MBR10H100CT-E3/45-ND | 207690-MBR10H100CT-E3/45 | 280-MBR10H100CT-E3/45 | MBR10H100CT-E3/45 | MBR10H100CT-E3/45 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR10H100CT-E3/45 | 5 A 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220AC | TO-220-2 | ||
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active |