Win Source Part Number: 1076488-MBR1090CT-E3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A
Current - Reverse Leakage @ Vr: 100 µA @ 90 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Alternative Parts (Cross-Reference): UG10DCT-E3/45; MBR10100CT-E3/4W; STPS10H100CT; BYQ28E-200-E3/45; STPS10L40CT; MBR10200CT-LJ;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: MBR1090
Diode Array 1 Pair Common Cathode Schottky 90V 5A Through Hole TO-220-3
DIODE ARR SCHOTT 90V 5A TO220-3 Product overview: MBR1090CT-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1090CT-E3/4W can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 10 Amp 90 Volt Dual 120 Amp IFSM
DIODE ARR SCHOTT 90V 5A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1076488-MBR1090CT-E3/4W | MBR1090CT-E3/4W-ND | 286-MBR1090CT-E3/4W | MBR1090CT-E3/4W | MBR1090CT-E3/4W |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 90V 5A TO220 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.8500 volts | 0.8500 volts | |||
| VR | 90 volts | ||||
| IR | 0.1000 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |