DIODE ARR SCHOTT 100V 5A TO220-3 Product overview: MBR10100CT-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10100CT-E3/4W
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3
Schottky Diodes & Rectifiers 10 Amp 100 Volt Dual 120 Amp IFSM
DIODE ARRAY SCHOTTKY 100V TO220
DIODE ARR SCHOTT 100V 5A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-MBR10100CT-E3/4W | MBR10100CT-E3/4W-ND | MBR10100CT-E3/4W | MBR10100CT-E3/4W | MBR10100CT-E3/4W |
| Product Name | 100V 5A TO220 Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220-3 | TO-220 |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Arrangement | Common Catode | Common Catode | |||
| Diode Type | Schottky |