Vishay Intertechnology, Inc. Single Diodes MBR10100-M3/4W

Description
Diode Schottky 100V 10A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 100V 10A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR10100-M3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR10100-M3/4WGI-ND
Single Diodes MBR10100-M3/4WGI-ND
Diode Schottky 100V 10A Through Hole TO-220AC

Diode Schottky 100V 10A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - MBR10100-M3/4W - 1072380-MBR10100-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR10100-M3/4W
1072380-MBR10100-M3/4W
Diodes, Rectifiers - Single - MBR10100-M3/4W 1072380-MBR10100-M3/4W
Manufacturer: Vishay Win Source Part Number: 1072380-MBR10100-M3/ 4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1072380-MBR10100-M3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 100V 10A Diode and Rectifier - 280-MBR10100-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 10A Diode and Rectifier
280-MBR10100-M3/4W
Schottky 100V 10A Diode and Rectifier 280-MBR10100-M3/4W
DIODE SCHOTTKY 100V 10A TO220AC Product overview: MBR10100-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10100-M3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 10A TO220AC Product overview: MBR10100-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10100-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR10100-M3/4W
Schottky Diodes & Rectifiers MBR10100-M3/4W
Schottky Diodes & Rectifiers 10A,100V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 10A,100V,TRENCH SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR10100-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR10100-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers MBR10100-M3/4W
DIODE SCHOTTKY 100V 10A TO220AC

DIODE SCHOTTKY 100V 10A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number MBR10100-M3/4WGI-ND 1072380-MBR10100-M3/4W 280-MBR10100-M3/4W MBR10100-M3/4W MBR10100-M3/4W
Product Name Single Diodes Diodes, Rectifiers - Single - MBR10100-M3/4W Schottky 100V 10A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage diode - BAS116LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG861S15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 150 volts
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details