Vishay Precision Group 10 A 100 V Diode and Rectifier MBR10100-E3/4W

Description
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: MBR10100-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10100-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: MBR10100-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10100-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 A 100 V Diode and Rectifier - 280-MBR10100-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 100 V Diode and Rectifier
280-MBR10100-E3/4W
10 A 100 V Diode and Rectifier 280-MBR10100-E3/4W
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: MBR10100-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10100-E3/4W can be used for catalog matching and distributor lookup.

DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: MBR10100-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10100-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR10100-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR10100-E3/4WGI-ND
Single Diodes MBR10100-E3/4WGI-ND
Diode Schottky 100V 10A Through Hole TO-220AC

Diode Schottky 100V 10A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - MBR10100-E3/4W - 1000430-MBR10100-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR10100-E3/4W
1000430-MBR10100-E3/4W
Diodes, Rectifiers - Single - MBR10100-E3/4W 1000430-MBR10100-E3/4W
Manufacturer: Vishay Win Source Part Number: 1000430-MBR10100-E3/ 4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -65°C to 150°C Family Name: MBR10100 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBR10100; MBR10100-HE3/45; MBR1090; SRA10100HC0; Introduction Date: April 30, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1000430-MBR10100-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Family Name: MBR10100
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR10100; MBR10100-HE3/45; MBR1090; SRA10100HC0;
Introduction Date: April 30, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR10100-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR10100-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers MBR10100-E3/4W
DIODE SCHOTTKY 100V 10A TO220AC

DIODE SCHOTTKY 100V 10A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR10100-E3/4W
Schottky Diodes & Rectifiers MBR10100-E3/4W
Schottky Diodes & Rectifiers 100 Volt 10A Single TrenchMOS

Schottky Diodes & Rectifiers 100 Volt 10A Single TrenchMOS

Buy Now Datasheet
Rectifier; TO-220AC; 10 A; 0.8 V; 100 V; 10000 V/us; 2 degC/W - 70217365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier; TO-220AC; 10 A; 0.8 V; 100 V; 10000 V/us; 2 degC/W
70217365
Rectifier; TO-220AC; 10 A; 0.8 V; 100 V; 10000 V/us; 2 degC/W 70217365
Features: Trench MOS Schottky technology Lower Power Losses, High Efficiency Low Forward Voltage Drop High Forward Surge Capability High Frequency Operation Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 245°C (For TO-263AB Package) Solder Dip 260°C, 40 s (For TO-220AC and ITO-220AC Package) Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, dc-to-dc converters or polarity protection application.

Features:

  • Trench MOS Schottky technology
  • Lower Power Losses, High Efficiency
  • Low Forward Voltage Drop
  • High Forward Surge Capability
  • High Frequency Operation
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 245°C (For TO-263AB Package)
  • Solder Dip 260°C, 40 s (For TO-220AC and ITO-220AC Package)
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, dc-to-dc converters or polarity protection application.
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-MBR10100-E3/4W MBR10100-E3/4WGI-ND 1000430-MBR10100-E3/4W MBR10100-E3/4W MBR10100-E3/4W 70217365
Product Name 10 A 100 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBR10100-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Rectifier; TO-220AC; 10 A; 0.8 V; 100 V; 10000 V/us; 2 degC/W
RoHS Compliant RoHS
Tj -55 C (-67 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F)
Life Cycle Stage Active Active
Package TO-220; TO-220AC TO-220 TO-220-2 TO-220
Unlock Full Specs
to access all available technical data