Vishay Precision Group Diode Rectifier, Schottky, 0.5A, 20V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Vishay MBR0520PBF

Description
DIODE RECTIFIER, SCHOTTKY, 0.5A, 20V, SOD-123, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:440mV RoHS Compliant: Yes
Description
DIODE RECTIFIER, SCHOTTKY, 0.5A, 20V, SOD-123, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:440mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Rectifier, Schottky, 0.5A, 20V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Vishay - 29X0502 - Newark, An Avnet Company
Chicago, IL, United States
Diode Rectifier, Schottky, 0.5A, 20V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Vishay
29X0502
Diode Rectifier, Schottky, 0.5A, 20V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Vishay 29X0502
DIODE RECTIFIER, SCHOTTKY, 0.5A, 20V, SOD-123, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:440mV RoHS Compliant: Yes

DIODE RECTIFIER, SCHOTTKY, 0.5A, 20V, SOD-123, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:440mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 29X0502
Product Name Diode Rectifier, Schottky, 0.5A, 20V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Vishay
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464765 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 100 volts
View Details
Schottky Diodes & Rectifiers - 7920784 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details