Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183223-MBE0414VD402
Length: 11.9 mm
Resistance: 402 kΩ
Diameter: 4.2 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1183223-MBE0414VD4023BC100 |
| Product Name | Custom Parts - Custom Parts (J - M) - MBE0414VD4023BC100 |