Vishay Intertechnology, Inc. Through Hole Resistors MBE04140C8873FC100

Description
MBE/SMA 0414-50 1% C1 887K
Request a Quote Datasheet
Description
MBE/SMA 0414-50 1% C1 887K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBE04140C8873FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBE04140C8873FC100TB-ND
Through Hole Resistors 56-MBE04140C8873FC100TB-ND
MBE/SMA 0414-50 1% C1 887K

MBE/SMA 0414-50 1% C1 887K

Buy Now Datasheet
Through Hole Resistors - 56-MBE04140C8873FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBE04140C8873FC100CT-ND
Through Hole Resistors 56-MBE04140C8873FC100CT-ND
MBE/SMA 0414-50 1% C1 887K

MBE/SMA 0414-50 1% C1 887K

Buy Now Datasheet
Through-Hole Resistor - 53-MBE04140C8873FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBE04140C8873FC100
Through-Hole Resistor 53-MBE04140C8873FC100
Metal Film Resistors - Through Hole 887Kohms 1% 50ppm Product overview: MBE04140C8873FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C8873FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 887Kohms 1% 50ppm Product overview: MBE04140C8873FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C8873FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-MBE04140C8873FC100TB-ND 53-MBE04140C8873FC100
Product Name Through Hole Resistors Through-Hole Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Metal Film
Mounting / Packaging Axial Leads; Axial 4.2 mm x 11.9 mm
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers