Vishay Intertechnology, Inc. Through Hole Resistors MBE04140C8202FC100

Description
82 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
82 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4539TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4539TB-ND
Through Hole Resistors BC4539TB-ND
82 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

82 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4539CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4539CT-ND
Through Hole Resistors BC4539CT-ND
82 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

82 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 82K, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay - 33AK3290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay
33AK3290
Res, 82K, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay 33AK3290
RES, 82K, 1%, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 82K, 1%, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4539TB-ND 33AK3290
Product Name Through Hole Resistors Res, 82K, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers