Vishay Intertechnology, Inc. Through Hole Resistors MBE04140C6800FC100

Description
Vishay MBE04140C6800FC100
Request a Quote Datasheet
Description
Vishay MBE04140C6800FC100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 607778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
607778
Through Hole Resistors 607778
Vishay MBE04140C6800FC100

Vishay MBE04140C6800FC100

Supplier's Site
Through-Hole 1 W 680 ohm Resistor - 53-MBE04140C6800FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1 W 680 ohm Resistor
53-MBE04140C6800FC100
Through-Hole 1 W 680 ohm Resistor 53-MBE04140C6800FC100
RESISTOR, THIN FILM, 1 W, 1 %, 50 ppm, 680 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBE04140C6800FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 680 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 680 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C6800FC10 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 1 W, 1 %, 50 ppm, 680 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBE04140C6800FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 680 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 680 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C6800FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4538TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4538TB-ND
Through Hole Resistors BC4538TB-ND
680 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

680 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4538CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4538CT-ND
Through Hole Resistors BC4538CT-ND
680 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

680 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 680R, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay - 33AK3289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay
33AK3289
Res, 680R, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay 33AK3289
RES, 680R, 1%, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 680R, 1%, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 607778 53-MBE04140C6800FC100 BC4538TB-ND 33AK3289
Product Name Through Hole Resistors Through-Hole 1 W 680 ohm Resistor Through Hole Resistors Res, 680R, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 680 ohms 680 ohms 680 ohms
Power Rating 1 watts 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details