Vishay Intertechnology, Inc. Through-Hole 4.7Kohm Resistor MBE04140C4701FC100

Description
Metal Film Resistors - Through Hole 1watt 4.7Kohm 1% Product overview: MBE04140C4701FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4.7Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C4701FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1watt 4.7Kohm 1% Product overview: MBE04140C4701FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4.7Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C4701FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 4.7Kohm Resistor - 53-MBE04140C4701FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4.7Kohm Resistor
53-MBE04140C4701FC100
Through-Hole 4.7Kohm Resistor 53-MBE04140C4701FC100
Metal Film Resistors - Through Hole 1watt 4.7Kohm 1% Product overview: MBE04140C4701FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4.7Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C4701FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1watt 4.7Kohm 1% Product overview: MBE04140C4701FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4.7Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C4701FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4534CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4534CT-ND
Through Hole Resistors BC4534CT-ND
4.7 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

4.7 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4534TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4534TB-ND
Through Hole Resistors BC4534TB-ND
4.7 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

4.7 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325915-MBE04140C4701FC100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325915-MBE04140C4701FC100
Resistors - Through Hole Resistors 1325915-MBE04140C4701FC100
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325915-MBE04140C470 1FC100 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200 Size / Dimension: 0.165" Dia x 0.469" L (4.20mm x 11.90mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 4.7 kOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC4534CT,BC4534TB RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325915-MBE04140C4701FC100
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Automotive AEC-Q200
Size / Dimension: 0.165" Dia x 0.469" L (4.20mm x 11.90mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC4534CT,BC4534TB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 4K7, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay - 33AK3286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay
33AK3286
Res, 4K7, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay 33AK3286
RES, 4K7, 1%, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 4K7, 1%, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MBE04140C4701FC100 BC4534CT-ND 1325915-MBE04140C4701FC100 33AK3286
Product Name Through-Hole 4.7Kohm Resistor Through Hole Resistors Resistors - Through Hole Resistors Res, 4K7, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm
Mounting / Packaging 4.2 mm x 11.9 mm Axial Leads; Axial
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details