Metal Film Resistors - Through Hole 470ohms 1% 50ppm Product overview: MBE04140C4700FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C4700FC10
470 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
470 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES, 470R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-MBE04140C4700FC100 | 607765 | BC4533TB-ND | 84AH6313 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Through Hole Resistors | Res, 470R, 1W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Metal Film | MetalFilm; Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | 4.2 mm x 11.9 mm | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |