Vishay Precision Group Through Hole Resistors MBE04140C3303FC100

Description
Vishay MBE04140C3303FC100
Request a Quote Datasheet
Description
Vishay MBE04140C3303FC100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 607665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
607665
Through Hole Resistors 607665
Vishay MBE04140C3303FC100

Vishay MBE04140C3303FC100

Supplier's Site
Through Hole Resistors - BC4532TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4532TB-ND
Through Hole Resistors BC4532TB-ND
330 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

330 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4532CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4532CT-ND
Through Hole Resistors BC4532CT-ND
330 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

330 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 330K, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH6312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH6312
Res, 330K, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH6312
RES, 330K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 330K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor - 137392963 - Radwell International
Willingboro, NJ, United States
Resistor
137392963
Resistor 137392963
RESISTOR, AXIAL, 330K OHMS, 1W, METAL FILM, ROHS, 4.2 X 11.90MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 330K OHMS, 1W, METAL FILM, ROHS, 4.2 X 11.90MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 607665 BC4532TB-ND 84AH6312 137392963
Product Name Through Hole Resistors Through Hole Resistors Res, 330K, 1W, Axial, Metal Film Rohs Compliant Vishay Resistor
Technology / Construction MetalFilm; Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 330000 ohms
Power Rating 1 watts 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details