MBE/SMA 0414-50 1% C1 300R
MBE/SMA 0414-50 1% C1 300R
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 607660 | 56-MBE04140C3000FC100CT-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm; Metal Film | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 300 ohms | |
| Power Rating | 1 watts | 0.6500 watts |
| Standards and Certifications | RoHS |