Vishay Intertechnology, Inc. Through Hole Resistors - MBE04140C2742FC100 MBE04140C2742FC100

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076410-MBE04140C274 2FC100 Length: 11.9 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Resistance: 27.4 kΩ Power Rating: 1 W Diameter: 4.2 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076410-MBE04140C274 2FC100 Length: 11.9 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Resistance: 27.4 kΩ Power Rating: 1 W Diameter: 4.2 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MBE04140C2742FC100 - 1076410-MBE04140C2742FC100 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - MBE04140C2742FC100
1076410-MBE04140C2742FC100
Through Hole Resistors - MBE04140C2742FC100 1076410-MBE04140C2742FC100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076410-MBE04140C274 2FC100 Length: 11.9 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Resistance: 27.4 kΩ Power Rating: 1 W Diameter: 4.2 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076410-MBE04140C2742FC100
Length: 11.9 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Composition: Thin Film
Resistance: 27.4 kΩ
Power Rating: 1 W
Diameter: 4.2 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Through-Hole Resistor - 53-MBE04140C2742FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBE04140C2742FC100
Through-Hole Resistor 53-MBE04140C2742FC100
Metal Film Resistors - Through Hole MBE/SMA 0414-50 1% C1 27K4 Product overview: MBE04140C2742FC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C2742FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole MBE/SMA 0414-50 1% C1 27K4 Product overview: MBE04140C2742FC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C2742FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1076410-MBE04140C2742FC100 53-MBE04140C2742FC100
Product Name Through Hole Resistors - MBE04140C2742FC100 Through-Hole Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Metal Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4.2 mm x 11.9 mm
Resistance Range 27400 ohms 27400 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details