22 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
22 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Metal Film Resistors - Through Hole 22ohms 1% 50ppm Product overview: MBE04140C2209FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C2209FC10
RES, 22R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 607653 | BC4531CT-ND | 53-MBE04140C2209FC100 | 84AH6311 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through-Hole Resistor | Res, 22R, 1W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Metal Film | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | 4.2 mm x 11.9 mm | |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | |
| Power Rating | 1 watts | 1 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS |