Vishay Intertechnology, Inc. Through Hole Resistors MBE04140C2202FC100

Description
Vishay MBE04140C2202FC100
Request a Quote Datasheet
Description
Vishay MBE04140C2202FC100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 607649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
607649
Through Hole Resistors 607649
Vishay MBE04140C2202FC100

Vishay MBE04140C2202FC100

Supplier's Site
Through Hole Resistors - BC4529CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4529CT-ND
Through Hole Resistors BC4529CT-ND
22 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

22 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4529TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4529TB-ND
Through Hole Resistors BC4529TB-ND
22 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

22 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 22K, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay - 33AK3284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay
33AK3284
Res, 22K, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay 33AK3284
RES, 22K, 1%, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 22K, 1%, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 607649 BC4529CT-ND 33AK3284
Product Name Through Hole Resistors Through Hole Resistors Res, 22K, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 22000 ohms
Power Rating 1 watts 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers