Vishay Intertechnology, Inc. Through Hole Resistors MBE04140C2200FC100

Description
220 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
220 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4527TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4527TB-ND
Through Hole Resistors BC4527TB-ND
220 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

220 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4527CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4527CT-ND
Through Hole Resistors BC4527CT-ND
220 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

220 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 220R, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH6310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH6310
Res, 220R, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH6310
RES, 220R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 220R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4527TB-ND 84AH6310
Product Name Through Hole Resistors Res, 220R, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers