Vishay Intertechnology, Inc. Through Hole Resistors MBE04140C1501FC100

Description
Vishay MBE04140C1501FC100
Request a Quote Datasheet
Description
Vishay MBE04140C1501FC100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 607755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
607755
Through Hole Resistors 607755
Vishay MBE04140C1501FC100

Vishay MBE04140C1501FC100

Supplier's Site
Through-Hole 1.5Kohm Resistor - 53-MBE04140C1501FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1.5Kohm Resistor
53-MBE04140C1501FC100
Through-Hole 1.5Kohm Resistor 53-MBE04140C1501FC100
Metal Film Resistors - Through Hole 1watt 1.5Kohm 1% Product overview: MBE04140C1501FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1.5Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C1501FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1watt 1.5Kohm 1% Product overview: MBE04140C1501FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1.5Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C1501FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4526CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4526CT-ND
Through Hole Resistors BC4526CT-ND
1.5 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.5 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4526TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4526TB-ND
Through Hole Resistors BC4526TB-ND
1.5 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.5 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325910-MBE04140C1501FC100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325910-MBE04140C1501FC100
Resistors - Through Hole Resistors 1325910-MBE04140C1501FC100
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325910-MBE04140C150 1FC100 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200 Size / Dimension: 0.165" Dia x 0.469" L (4.20mm x 11.90mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 1.5 kOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC4526TB,BC4526CT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325910-MBE04140C1501FC100
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Automotive AEC-Q200
Size / Dimension: 0.165" Dia x 0.469" L (4.20mm x 11.90mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC4526TB,BC4526CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 1.5K, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH6309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.5K, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH6309
Res, 1.5K, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH6309
RES, 1.5K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1.5K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 607755 53-MBE04140C1501FC100 BC4526CT-ND 1325910-MBE04140C1501FC100 84AH6309
Product Name Through Hole Resistors Through-Hole 1.5Kohm Resistor Through Hole Resistors Resistors - Through Hole Resistors Res, 1.5K, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Metal Film Metal Film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole 4.2 mm x 11.9 mm Axial Leads; Axial
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details