150 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
150 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC4525TB-ND | 607754 |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm; Metal Film |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 150 ohms | 150 ohms |