Vishay Intertechnology, Inc. Through Hole Resistors MBE04140C1201FC100

Description
Vishay MBE04140C1201FC100
Request a Quote Datasheet
Description
Vishay MBE04140C1201FC100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 607747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
607747
Through Hole Resistors 607747
Vishay MBE04140C1201FC100

Vishay MBE04140C1201FC100

Supplier's Site
Through Hole Resistors - BC4524CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4524CT-ND
Through Hole Resistors BC4524CT-ND
1.2 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.2 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4524TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4524TB-ND
Through Hole Resistors BC4524TB-ND
1.2 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.2 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 1K2, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay - 33AK3281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay
33AK3281
Res, 1K2, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay 33AK3281
RES, 1K2, 1%, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1K2, 1%, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site
Resistor - 121295948 - Radwell International
Willingboro, NJ, United States
Resistor
121295948
Resistor 121295948
RESISTOR, AXIAL, 1.2K OHM, 1W, 1%, METAL FILM, 4.2X11.9MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 1.2K OHM, 1W, 1%, METAL FILM, 4.2X11.9MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 607747 BC4524CT-ND 33AK3281 121295948
Product Name Through Hole Resistors Through Hole Resistors Res, 1K2, 1%, 1W, Axial, Metal Film Rohs Compliant Vishay Resistor
Technology / Construction MetalFilm; Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1200 ohms
Power Rating 1 watts 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers