Vishay Intertechnology, Inc. Through Hole Resistors MBE04140C1009FC100

Description
10 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3911TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3911TB-ND
Through Hole Resistors BC3911TB-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3911CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3911CT-ND
Through Hole Resistors BC3911CT-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 Ohms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374929-MBE04140C1009FC100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374929-MBE04140C1009FC100
Resistors - Through Hole Resistors 1374929-MBE04140C1009FC100
Win Source Part Number: 1374929-MBE04140C100 9FC100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBE/SMA 0414 - Professional Features: Automotive AEC-Q200 Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.165" Dia x 0.469" L (4.20mm x 11.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Failure Rate: P (0.1%) Resistance: 10 Ohms Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374929-MBE04140C1009FC100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBE/SMA 0414 - Professional
Features: Automotive AEC-Q200
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.165" Dia x 0.469" L (4.20mm x 11.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Failure Rate: P (0.1%)
Resistance: 10 Ohms
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through-Hole 10ohm Resistor - 53-MBE04140C1009FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10ohm Resistor
53-MBE04140C1009FC100
Through-Hole 10ohm Resistor 53-MBE04140C1009FC100
Metal Film Resistors - Through Hole 1watt 10ohm 1% Product overview: MBE04140C1009FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C1009FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1watt 10ohm 1% Product overview: MBE04140C1009FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C1009FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 607743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
607743
Through Hole Resistors 607743
Vishay MBE04140C1009FC100

Vishay MBE04140C1009FC100

Supplier's Site
Res, 10R, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH6307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH6307
Res, 10R, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH6307
RES, 10R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC3911TB-ND 1374929-MBE04140C1009FC100 53-MBE04140C1009FC100 607743 84AH6307
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 10ohm Resistor Through Hole Resistors Res, 10R, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial 4.2 mm x 11.9 mm ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details