Vishay Precision Group Through Hole Resistors MBE04140C1002FC100

Description
10 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4519TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4519TB-ND
Through Hole Resistors BC4519TB-ND
10 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4519CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4519CT-ND
Through Hole Resistors BC4519CT-ND
10 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374898-MBE04140C1002FC100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374898-MBE04140C1002FC100
Resistors - Through Hole Resistors 1374898-MBE04140C1002FC100
Win Source Part Number: 1374898-MBE04140C100 2FC100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBE/SMA 0414 - Professional Features: Automotive AEC-Q200 Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.165" Dia x 0.469" L (4.20mm x 11.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 10 kOhms Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374898-MBE04140C1002FC100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBE/SMA 0414 - Professional
Features: Automotive AEC-Q200
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.165" Dia x 0.469" L (4.20mm x 11.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 10 kOhms
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - 607738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
607738
Through Hole Resistors 607738
Vishay MBE04140C1002FC100

Vishay MBE04140C1002FC100

Supplier's Site
Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH6303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH6303
Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH6303
RES, 10K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4519TB-ND 1374898-MBE04140C1002FC100 607738 84AH6303
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers