Vishay Intertechnology, Inc. Through Hole Resistors MBB0207VE1003BC100

Description
100 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4516CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4516CT-ND
Through Hole Resistors BC4516CT-ND
100 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film

100 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4516TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4516TB-ND
Through Hole Resistors BC4516TB-ND
100 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film

100 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number BC4516CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details