Vishay Intertechnology, Inc. Through-Hole 0.6W 5Kohm Resistor MBB0207VD5001BC100

Description
Metal Film Resistors - Through Hole 0.6W 5Kohm .1% 25ppm CECC 06 Product overview: MBB0207VD5001BC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 5Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB0207VD5001BC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 0.6W 5Kohm .1% 25ppm CECC 06 Product overview: MBB0207VD5001BC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 5Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB0207VD5001BC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.6W 5Kohm Resistor - 53-MBB0207VD5001BC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 5Kohm Resistor
53-MBB0207VD5001BC100
Through-Hole 0.6W 5Kohm Resistor 53-MBB0207VD5001BC100
Metal Film Resistors - Through Hole 0.6W 5Kohm .1% 25ppm CECC 06 Product overview: MBB0207VD5001BC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 5Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB0207VD5001BC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 0.6W 5Kohm .1% 25ppm CECC 06 Product overview: MBB0207VD5001BC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 5Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB0207VD5001BC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MBB0207VD5001BC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB0207VD5001BC100CT-ND
Through Hole Resistors 56-MBB0207VD5001BC100CT-ND
5 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film

5 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBB0207VD5001BC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB0207VD5001BC100TB-ND
Through Hole Resistors 56-MBB0207VD5001BC100TB-ND
5 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film

5 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor - 119229974 - Radwell International
Willingboro, NJ, United States
Resistor
119229974
Resistor 119229974
RESISTOR, AXIAL, 5K OHM, .4W, .1%, METAL FILM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 5K OHM, .4W, .1%, METAL FILM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number 53-MBB0207VD5001BC100 56-MBB0207VD5001BC100CT-ND 119229974
Product Name Through-Hole 0.6W 5Kohm Resistor Through Hole Resistors Resistor
Technology / Construction Metal Film MetalFilm
Resistance Range 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details