Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211424-MBB0207VD453
Length: 6.5 mm
Resistance: 45.3 Ω
Diameter: 2.5 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1211424-MBB0207VD4539BC100 |
| Product Name | Custom Parts - Custom Parts (J - M) - MBB0207VD4539BC100 |