Vishay Intertechnology, Inc. Through Hole Resistors MBB0207VD2500BC100

Description
250 Ohms ±0.1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote
Description
250 Ohms ±0.1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 250R, 0.4W axial metal film resistor is designed for precision applications, offering a resistance value of 250 ohms with a rated power dissipation of 0.4 watts. This resistor features a temperature coefficient of ±25 ppm/K and a tolerance of ±0.25%, ensuring high stability and accuracy in various electronic circuits. It operates effectively within a temperature range of -55 °C to +125 °C and is compliant with RoHS standards. The resistor is suitable for use in test and measuring equipment, industrial electronics, and medical electronics, making it a versatile choice for engineers seeking reliable performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The Vishay 250R, 0.4W axial metal film resistor is designed for precision applications, offering a resistance value of 250 ohms with a rated power dissipation of 0.4 watts. This resistor features a temperature coefficient of ±25 ppm/K and a tolerance of ±0.25%, ensuring high stability and accuracy in various electronic circuits. It operates effectively within a temperature range of -55 °C to +125 °C and is compliant with RoHS standards. The resistor is suitable for use in test and measuring equipment, industrial electronics, and medical electronics, making it a versatile choice for engineers seeking reliable performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB0207VD2500BC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB0207VD2500BC100CT-ND
Through Hole Resistors 56-MBB0207VD2500BC100CT-ND
250 Ohms ±0.1% 0.4W Through Hole Resistor Axial Metal Film

250 Ohms ±0.1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 250R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 250R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6146
Res, 250R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6146
RES, 250R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 250R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MBB0207VD2500BC100CT-ND 84AH6146
Product Name Through Hole Resistors Res, 250R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers