The Vishay 20K, 0.4W axial metal film resistor is designed for precision applications, offering a resistance tolerance of ±0.25% and a temperature coefficient of ±25 ppm/K. It operates effectively within a temperature range of -55 °C to +125 °C and has a maximum operating voltage of 350 V. The resistor is suitable for use in test and measuring equipment, as well as in industrial and medical electronics. It is RoHS compliant, ensuring it meets environmental standards. The product is packaged in accordance with IEC standards, facilitating easy integration into various applications.
20 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film
20 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film
RES, 20K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | BC4511TB-ND | 607732 | 84AH6145 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Res, 20K, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.1000 +/- % |