Vishay Intertechnology, Inc. Through Hole Resistors MBB0207VD1502BC100

Description
15 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4508TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4508TB-ND
Through Hole Resistors BC4508TB-ND
15 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film

15 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4508CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4508CT-ND
Through Hole Resistors BC4508CT-ND
15 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film

15 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number BC4508TB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers