100 Ohms ±0.1% 0.4W Through Hole Resistor Axial Metal Film
100 Ohms ±0.1% 0.4W Through Hole Resistor Axial Metal Film
RES, 100R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-MBB0207VD1000BC100CT-ND | 607634 | 84AH6139 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Res, 100R, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 100 ohms | 100 ohms |