Vishay Intertechnology, Inc. OEM Parts - OEM Parts (M - N) - MBB0207VC5232FC100 MBB0207VC5232FC100

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989894-MBB0207VC5232 FC100 Length: 6.5 mm Resistance: 52.3 kΩ Diameter: 2.5 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989894-MBB0207VC5232 FC100 Length: 6.5 mm Resistance: 52.3 kΩ Diameter: 2.5 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MBB0207VC5232FC100 - 989894-MBB0207VC5232FC100 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MBB0207VC5232FC100
989894-MBB0207VC5232FC100
OEM Parts - OEM Parts (M - N) - MBB0207VC5232FC100 989894-MBB0207VC5232FC100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989894-MBB0207VC5232 FC100 Length: 6.5 mm Resistance: 52.3 kΩ Diameter: 2.5 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989894-MBB0207VC5232FC100
Length: 6.5 mm
Resistance: 52.3 kΩ
Diameter: 2.5 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 989894-MBB0207VC5232FC100
Product Name OEM Parts - OEM Parts (M - N) - MBB0207VC5232FC100
Unlock Full Specs
to access all available technical data