4.02 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES 4.02K OHM 0.6W 1% AXIAL Product overview: MBB0207CC4021FC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB0207CC4021FC10
Manufacturer: Vishay
Win Source Part Number: 914993-MBB0207CC4021
Series: MBB/SMA 0207 - VG06
Operating Temperature Range: -55°C ~ 155°C
Features: 4.02 kOhms ±1% 0.6W Through Hole Resistor Axial - Metal Film
Package: Axial
Package: Tape & Box (TB)
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MBB0207CC4021FC100-ND | 53-MBB0207CC4021FC100 | 914993-MBB0207CC4021FC100 |
| Product Name | Through Hole Resistors | 0.6W Resistor | Through Hole Resistors - MBB0207CC4021FC100 |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | Axial | Axial | |
| Tolerance | 1 +/- % |