Vishay Intertechnology, Inc. Through Hole Resistors MBB0207CC2550FC100

Description
255 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
255 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MBB0207CC2550FC100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBB0207CC2550FC100-ND
Through Hole Resistors MBB0207CC2550FC100-ND
255 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

255 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - MBB0207CC2550FC100
771283-MBB0207CC2550FC100
Through Hole Resistors - MBB0207CC2550FC100 771283-MBB0207CC2550FC100
Manufacturer: Vishay BC Components Win Source Part Number: 771283-MBB0207CC2550 FC100 Series: MBB/SMA 0207 - VG06 Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Resistance (Ohms): 255 Composition: Metal Film Number of Terminations: 2 Family Name: MBB/SMA 0207 VG06 Categories: Resistors Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Alternative Parts (Cross-Reference): MF0207FTE52-255R; MBB0207CC2550FCT00 ; Introduction Date: January 29, 2010 ECCN: EAR99 Country of Origin: Czech Republic, India Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 771283-MBB0207CC2550FC100
Series: MBB/SMA 0207 - VG06
Packaging: Tape in Box
Operating Temperature Range: -55°C ~ 155°C
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Resistance (Ohms): 255
Composition: Metal Film
Number of Terminations: 2
Family Name: MBB/SMA 0207 VG06
Categories: Resistors
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): MF0207FTE52-255R; MBB0207CC2550FCT00 ;
Introduction Date: January 29, 2010
ECCN: EAR99
Country of Origin: Czech Republic, India
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
255 OHM 0.6W Resistor - 53-MBB0207CC2550FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
255 OHM 0.6W Resistor
53-MBB0207CC2550FC100
255 OHM 0.6W Resistor 53-MBB0207CC2550FC100
RES 255 OHM 0.6W 1% AXIAL Product overview: MBB0207CC2550FC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 255 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 255 OHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB0207CC2550FC10 0 can be used for catalog matching and distributor lookup.

RES 255 OHM 0.6W 1% AXIAL Product overview: MBB0207CC2550FC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 255 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 255 OHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB0207CC2550FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number MBB0207CC2550FC100-ND 771283-MBB0207CC2550FC100 53-MBB0207CC2550FC100
Product Name Through Hole Resistors Through Hole Resistors - MBB0207CC2550FC100 255 OHM 0.6W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging Axial Axial
Resistance Range 255 ohms 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details