Vishay Intertechnology, Inc. Through Hole Resistors - MBB0207CC1303FC100 MBB0207CC1303FC100

Description
Manufacturer: Vishay Win Source Part Number: 1027996-MBB0207CC130 3FC100 Packaging: AMMO PACKAGE Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Resistance (Ohms): 130k Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1027996-MBB0207CC130 3FC100 Packaging: AMMO PACKAGE Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Resistance (Ohms): 130k Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - MBB0207CC1303FC100
1027996-MBB0207CC1303FC100
Through Hole Resistors - MBB0207CC1303FC100 1027996-MBB0207CC1303FC100
Manufacturer: Vishay Win Source Part Number: 1027996-MBB0207CC130 3FC100 Packaging: AMMO PACKAGE Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Resistance (Ohms): 130k Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1027996-MBB0207CC1303FC100
Packaging: AMMO PACKAGE
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Resistance (Ohms): 130k
Composition: Metal Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through Hole Resistors - MBB0207CC1303FC100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBB0207CC1303FC100-ND
Through Hole Resistors MBB0207CC1303FC100-ND
130 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

130 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.6W Resistor - 53-MBB0207CC1303FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Thin Film 130K Ohm 1% 0.6W ±50ppm/°C Conformal Coated AXL Tape and Box Product overview: MBB0207CC1303FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB0207CC1303FC10 0 can be used for catalog matching and distributor lookup.

Res Thin Film 130K Ohm 1% 0.6W ±50ppm/°C Conformal Coated AXL Tape and Box Product overview: MBB0207CC1303FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB0207CC1303FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 130K OHM 0.6W 1% AXIAL - 886-MBB0207CC1303FC100 - Utmel Electronic Limited
Hong Kong, China
RES 130K OHM 0.6W 1% AXIAL
886-MBB0207CC1303FC100
RES 130K OHM 0.6W 1% AXIAL 886-MBB0207CC1303FC100
RES 130K OHM 0.6W 1% AXIAL

RES 130K OHM 0.6W 1% AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1027996-MBB0207CC1303FC100 MBB0207CC1303FC100-ND 53-MBB0207CC1303FC100 886-MBB0207CC1303FC100
Product Name Through Hole Resistors - MBB0207CC1303FC100 Through Hole Resistors 0.6W Resistor RES 130K OHM 0.6W 1% AXIAL
Technology / Construction MetalFilm MetalFilm Thin Film MetalFilm; Metal Film
Resistance Range 130000 ohms 130000 ohms 130000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details