Vishay Intertechnology, Inc. Through Hole Resistors MBB02070D6802DRP00

Description
68 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
68 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MBB02070D6802DRP00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBB02070D6802DRP00-ND
Through Hole Resistors MBB02070D6802DRP00-ND
68 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

68 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MBB02070D6802DRP00-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details