Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110482-MBB02070D510
Length: 6.5 mm
Resistance: 510 Ω
Diameter: 2.5 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1110482-MBB02070D5100FC100 |
| Product Name | Custom Parts - Custom Parts (J - M) - MBB02070D5100FC100 |