Vishay Intertechnology, Inc. Through Hole Resistors - MBB02070D2502DC100 MBB02070D2502DC100

Description
Manufacturer: Vishay BC Components Win Source Part Number: 772285-MBB02070D2502 DC100 Series: MBB/SMA 0207 - Professional Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Package: Axial Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.6W Resistance (Ohms): 25k Composition: Thin Film Number of Terminations: 2 Family Name: MBB/SMA 0207 Categories: Resistors Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: India Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 772285-MBB02070D2502 DC100 Series: MBB/SMA 0207 - Professional Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Package: Axial Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.6W Resistance (Ohms): 25k Composition: Thin Film Number of Terminations: 2 Family Name: MBB/SMA 0207 Categories: Resistors Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: India Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - MBB02070D2502DC100
772285-MBB02070D2502DC100
Through Hole Resistors - MBB02070D2502DC100 772285-MBB02070D2502DC100
Manufacturer: Vishay BC Components Win Source Part Number: 772285-MBB02070D2502 DC100 Series: MBB/SMA 0207 - Professional Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Package: Axial Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.6W Resistance (Ohms): 25k Composition: Thin Film Number of Terminations: 2 Family Name: MBB/SMA 0207 Categories: Resistors Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: India Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 772285-MBB02070D2502DC100
Series: MBB/SMA 0207 - Professional
Packaging: Tape in Box
Operating Temperature Range: -55°C ~ 155°C
Package: Axial
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.6W
Resistance (Ohms): 25k
Composition: Thin Film
Number of Terminations: 2
Family Name: MBB/SMA 0207
Categories: Resistors
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: India
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
0.6W Resistor - 53-MBB02070D2502DC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 25K OHM 0.6W 0.5% AXIAL Product overview: MBB02070D2502DC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070D2502DC10 0 can be used for catalog matching and distributor lookup.

RES 25K OHM 0.6W 0.5% AXIAL Product overview: MBB02070D2502DC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070D2502DC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 772285-MBB02070D2502DC100 53-MBB02070D2502DC100
Product Name Through Hole Resistors - MBB02070D2502DC100 0.6W Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 25000 ohms 25000 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details