Vishay Intertechnology, Inc. Through-Hole 0.6W Resistor MBB02070D2002DC100

Description
Metal Film Resistors - Through Hole 0.6W 20Kohms .5% 25ppm Product overview: MBB02070D2002DC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070D2002DC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 0.6W 20Kohms .5% 25ppm Product overview: MBB02070D2002DC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070D2002DC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.6W Resistor - 53-MBB02070D2002DC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W Resistor
53-MBB02070D2002DC100
Through-Hole 0.6W Resistor 53-MBB02070D2002DC100
Metal Film Resistors - Through Hole 0.6W 20Kohms .5% 25ppm Product overview: MBB02070D2002DC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070D2002DC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 0.6W 20Kohms .5% 25ppm Product overview: MBB02070D2002DC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070D2002DC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MBB02070D2002DC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070D2002DC100TB-ND
Through Hole Resistors 56-MBB02070D2002DC100TB-ND
20 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

20 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070D2002DC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070D2002DC100CT-ND
Through Hole Resistors 56-MBB02070D2002DC100CT-ND
RES 20K OHM 0.6W 0.5% AXIAL

RES 20K OHM 0.6W 0.5% AXIAL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-MBB02070D2002DC100 56-MBB02070D2002DC100TB-ND
Product Name Through-Hole 0.6W Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Mounting / Packaging 2.5 mm x 6.5 mm Axial
Resistance Range 20000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details