1 kOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film
RES, 1K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-MBB02070D1001BC100TB-ND | 84AH6299 |
| Product Name | Through Hole Resistors | Res, 1K, 0.6W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 0.1000 +/- % |