9.31 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES 9.31 OHM 0.6W 1% AXIAL
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | B0207C9R310F5T-ND | 866-MBB02070C9318FRP00 |
| Product Name | Through Hole Resistors | RES 9.31 OHM 0.6W 1% AXIAL |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial | Axial Leads |
| Resistance Range | 9.31 ohms |