Vishay Intertechnology, Inc. Resistors - Through Hole Resistors MBB02070C9311DC100

Description
Win Source Part Number: 995339-MBB02070C9311 DC100 Category: Resistors>Through Hole Resistors Series: MBB/SMA 0207 - Professional Package: Tape & Box (TB) Standard Package: 1,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 9.31 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 995339-MBB02070C9311 DC100 Category: Resistors>Through Hole Resistors Series: MBB/SMA 0207 - Professional Package: Tape & Box (TB) Standard Package: 1,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 9.31 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
995339-MBB02070C9311DC100
Resistors - Through Hole Resistors 995339-MBB02070C9311DC100
Win Source Part Number: 995339-MBB02070C9311 DC100 Category: Resistors>Through Hole Resistors Series: MBB/SMA 0207 - Professional Package: Tape & Box (TB) Standard Package: 1,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 9.31 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 995339-MBB02070C9311DC100
Category: Resistors>Through Hole Resistors
Series: MBB/SMA 0207 - Professional
Package: Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 9.31 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
0.6W Resistor - 53-MBB02070C9311DC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 9.31K OHM 0.6W 0.5% AXIAL Product overview: MBB02070C9311DC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C9311DC10 0 can be used for catalog matching and distributor lookup.

RES 9.31K OHM 0.6W 0.5% AXIAL Product overview: MBB02070C9311DC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C9311DC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - MBB02070C9311DC100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBB02070C9311DC100-ND
Through Hole Resistors MBB02070C9311DC100-ND
9.31 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

9.31 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 995339-MBB02070C9311DC100 53-MBB02070C9311DC100 MBB02070C9311DC100-ND
Product Name Resistors - Through Hole Resistors 0.6W Resistor Through Hole Resistors
Technology / Construction MetalFilm Metal Film MetalFilm
Resistance Range 9310 ohms 9310 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details