Metal Film Resistors - Through Hole 600mW 9.1M ohm 1% Product overview: MBB02070C9104FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C9104FC10
RES 9.1M OHM 0.6W 1% AXIAL
9.1 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-MBB02070C9104FC100 | 56-MBB02070C9104FC100CT-ND |
| Product Name | Through-Hole 600mW Resistor | Through Hole Resistors |
| Technology / Construction | Metal Film | MetalFilm |
| Mounting / Packaging | 2.5 mm x 6.5 mm | Axial |
| Resistance Range | 9.10E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |