Vishay MBB02070C9103FCT00 Resistor
Vishay MBB02070C9103FCT00 Resistor
Vishay MBB02070C9103FCT00 Resistor
910 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
910 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 5065692 | 5065692P | 1727376 | BC4500TB-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm |
| Mounting / Packaging | ThroughHole; Axial Leads; Axial | ThroughHole | ThroughHole | Axial |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 910000 ohms | |||
| Power Rating | 0.6000 watts | 0.6000 watts |