Vishay Precision Group Through Hole Resistors MBB02070C9100FCT00

Description
910 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
910 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3906TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3906TB-ND
Through Hole Resistors BC3906TB-ND
910 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

910 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3906CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3906CT-ND
Through Hole Resistors BC3906CT-ND
910 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

910 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 910R, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 33AK8834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
33AK8834
Res, 910R, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay 33AK8834
RES, 910R, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 910R, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3906TB-ND 33AK8834
Product Name Through Hole Resistors Res, 910R, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers