909 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
METAL FILM RESISTOR, 909KOHM, 600mW, 1%; Resistance:909kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes
RESISTOR, THIN FILM, 909KOHM, 600mW, 1%; Resistance:909kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | BC909KZTR-ND | 94C2229 | 84R1564 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 909Kohm, 600Mw, 1%; Resistance Vishay | Resistor, Thin Film, 909Kohm, 600Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | Axial | Axial Leaded | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |