Vishay Precision Group Through Hole Resistors MBB02070C9091FRP00

Description
RES 9.09K OHM 0.6W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09K OHM 0.6W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB02070C9091FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C9091FRP00CT-ND
Through Hole Resistors 56-MBB02070C9091FRP00CT-ND
RES 9.09K OHM 0.6W 1% AXIAL

RES 9.09K OHM 0.6W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C9091FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C9091FRP00TR-ND
Through Hole Resistors 56-MBB02070C9091FRP00TR-ND
9.09 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

9.09 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 9.09Kohm, 600Mw, 1%; Resistance Vishay - 94C2223 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 9.09Kohm, 600Mw, 1%; Resistance Vishay
94C2223
Metal Film Resistor, 9.09Kohm, 600Mw, 1%; Resistance Vishay 94C2223
METAL FILM RESISTOR, 9.09KOHM, 600mW, 1%; Resistance:9.09kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 9.09KOHM, 600mW, 1%; Resistance:9.09kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MBB02070C9091FRP00CT-ND 94C2223
Product Name Through Hole Resistors Metal Film Resistor, 9.09Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details