Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C9090FRP00

Description
909 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
909 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC909ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC909ZTR-ND
Through Hole Resistors BC909ZTR-ND
909 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

909 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 909 Ohm, 600Mw, 1%; Resistance Vishay - 94C2230 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 909 Ohm, 600Mw, 1%; Resistance Vishay
94C2230
Metal Film Resistor, 909 Ohm, 600Mw, 1%; Resistance Vishay 94C2230
METAL FILM RESISTOR, 909 OHM, 600mW, 1%; Resistance:909ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 909 OHM, 600mW, 1%; Resistance:909ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC909ZTR-ND 94C2230
Product Name Through Hole Resistors Metal Film Resistor, 909 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers