Vishay Precision Group Through Hole Resistors MBB02070C8259FRP00

Description
82.5 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
82.5 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC82.5ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC82.5ZTR-ND
Through Hole Resistors BC82.5ZTR-ND
82.5 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

82.5 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 82.5 Ohm, 600Mw, 1%; Resistance Vishay - 94C2208 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 82.5 Ohm, 600Mw, 1%; Resistance Vishay
94C2208
Metal Film Resistor, 82.5 Ohm, 600Mw, 1%; Resistance Vishay 94C2208
METAL FILM RESISTOR, 82.5 OHM, 600mW, 1%; Resistance:82.5ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 82.5 OHM, 600mW, 1%; Resistance:82.5ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 82.5 Ohm, 600Mw, 1%; Resistance Vishay - 84R1560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 82.5 Ohm, 600Mw, 1%; Resistance Vishay
84R1560
Resistor, Thin Film, 82.5 Ohm, 600Mw, 1%; Resistance Vishay 84R1560
RESISTOR, THIN FILM, 82.5 OHM, 600mW, 1%; Resistance:82.5ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 82.5 OHM, 600mW, 1%; Resistance:82.5ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC82.5ZTR-ND 94C2208 84R1560
Product Name Through Hole Resistors Metal Film Resistor, 82.5 Ohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 82.5 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details