Vishay MBB02070C8258FCT00 Resistor
Vishay MBB02070C8258FCT00 Resistor
Vishay MBB02070C8258FCT00 Resistor
8.25 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
8.25 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4777552 | 4777552P | 1727393 | 56-MBB02070C8258FCT00CT-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm |
| Mounting / Packaging | ThroughHole; Axial Leads; Axial | ThroughHole | ThroughHole | Axial |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 8.25 ohms | 8.25 ohms | ||
| Power Rating | 0.6000 watts | 0.6000 watts |