Vishay MBB02070C8251FCT00 Resistor
Vishay MBB02070C8251FCT00 Resistor
Vishay MBB02070C8251FCT00 Resistor
8.25 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
8.25 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4778218 | 4778218P | 1727863 | 56-MBB02070C8251FCT00CT-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm |
| Mounting / Packaging | ThroughHole; Axial Leads; Axial | ThroughHole | ThroughHole | Axial |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 8250 ohms | |||
| Power Rating | 0.6000 watts | 0.6000 watts |